Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 3 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 385 ns
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564011-APT2X101DQ120J
Ultra Librarian 3D Model Ultra Librarian APT2X101DQ120J CAD Model

Description

Microchip Technology's APT2X101DQ120J Power MOSFET

The APT2X101DQ120J is a state-of-the-art power MOSFET from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This device is part of Microchip's extensive portfolio of power management solutions, known for their reliability and efficiency. The APT2X101DQ120J is particularly well-suited for high voltage and high-speed switching applications.

Key Features

  • Low On-Resistance: The APT2X101DQ120J boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature is crucial for applications that require high current handling capabilities.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DS) of 1200V, this MOSFET can handle high voltage applications, making it ideal for power supplies, converters, and motor drives.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Ruggedness: The APT2X101DQ120J is engineered to withstand harsh conditions, ensuring long-term reliability and stability in demanding environments.
  • TO-247 Package: Housed in a TO-247 package, the MOSFET ensures excellent heat dissipation and ease of mounting on a variety of heat sinks, which is critical for maintaining thermal stability during operation.

Applications

The versatility of the APT2X101DQ120J makes it suitable for a broad array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Inductive Heating
  • High Voltage DC-DC Converters

Microchip Technology's APT2X101DQ120J is a robust and efficient solution for designers looking to enhance the performance of their power management systems. Its combination of low on-resistance, high voltage capability, and fast switching speed makes it an excellent choice for high-performance applications that demand the best in power MOSFET technology.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention