EN
  • EN
  • DE
  • IT

LT1512CS8#PBF

Part No LT1512CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCd/NiMH 750mA 30V 8-Pin SOIC N Tube / IC BATT CHRGR CONST I/V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Maximum Supply Voltage 25V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 145216-LT1512CS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1512
Introduction Date May 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1512CS8#PBF CAD Model

Description

The LT1512CS8#PBF is a versatile and robust constant-current/constant-voltage battery charger integrated circuit designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to accommodate a wide variety of battery chemistries, including lead-acid, NiCd, NiMH, and Li-Ion, making it an ideal choice for diverse charging applications.

Key Features

  • Adjustable Charging Current: Users can set the charging current as per the requirements of the specific battery, ensuring optimal charging efficiency and battery health.
  • High Voltage Capability: The LT1512CS8#PBF can operate with input voltages up to 30V, which is particularly useful for charging batteries from unregulated sources.
  • Low Dropout Voltage: The low dropout voltage of the device ensures efficient charging even when the input voltage is close to the battery voltage.
  • Multiple Chemistry Support: It supports a wide range of battery chemistries, offering flexibility in designing charging solutions for different types of batteries.
  • Programmable Charge Termination: The charger can be programmed to terminate the charge cycle when the current falls to a predetermined level, which is crucial for preventing overcharging and extending battery life.
  • Thermal Protection: Built-in thermal protection safeguards the charger and battery against excessive temperature, enhancing system reliability.

Applications

The LT1512CS8#PBF is suitable for a variety of applications, including portable electronics, backup battery systems, and industrial charging systems. Its ability to charge batteries efficiently and safely makes it an excellent choice for designers looking to create reliable and long-lasting products.

Package and Quality

This integrated circuit is offered in an 8-lead SOIC package, denoted by the 'CS8' suffix in the product code. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8074 $63.2296
8+ $12.9702 $103.7616
12+ $12.5649 $150.7788
17+ $12.1595 $206.7115
22+ $11.7542 $258.5924
29+ $10.5383 $305.6107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,541 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess