EN
  • EN
  • DE
  • IT

EP9293-000

Part No EP9293-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description TE Connectivity SHF260-0113-0-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000209-EP9293-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP9293-000 CAD Model

Description

The TE Connectivity EP9293-000 is a fiber optic cable assembly. While highly specific details require accessing proprietary datasheets, information on similar TE Connectivity fiber optic cables allows us to infer key characteristics and applications.

Applications:

  • Data centers for high-speed data transmission
  • Telecommunications infrastructure
  • Local Area Networks (LANs) and Wide Area Networks (WANs)
  • Industrial automation systems
  • Medical equipment requiring high-bandwidth data transfer

Features:

  • Fiber Optic Technology: Utilizes optical fibers to transmit data as light pulses, offering high bandwidth and low signal loss.
  • Connector Type: The specific connector type would determine its compatibility with various network devices and equipment. Common connector types include LC, SC, ST, and MTP/MPO.
  • Cable Type: Single-mode or multi-mode fiber depending on application requirements for distance and bandwidth.
  • Durable Construction: Constructed with high-quality materials to withstand harsh environments and ensure reliable performance.
  • Low Insertion Loss: Designed for minimal signal loss during transmission.

Benefits:

  • High Bandwidth: Supports very high data transfer rates compared to copper cables.
  • Immunity to Electromagnetic Interference (EMI): Unaffected by electrical noise, ensuring reliable data transmission in noisy environments.
  • Long-Distance Transmission: Can transmit data over longer distances without significant signal degradation.
  • Security: Difficult to tap into, providing enhanced data security.
  • Lightweight and Flexible: Easier to handle and install compared to heavier copper cables.

Additional Details: The 'EP' prefix may indicate a specific product line or series within TE Connectivity's extensive fiber optic cable offerings. The exact specifications, such as fiber type (single-mode or multi-mode), connector types, cable length, and jacket material, would be outlined in the product datasheet. TE Connectivity is a leading manufacturer of connectivity solutions, and their fiber optic cables are known for their quality and reliability. It's likely designed to meet industry standards for performance and safety.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess