Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190193-SI9933DY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9933DY CAD Model

Description

The SI9933DY is a P-Channel power MOSFET from Vishay Siliconix, designed for load switching and power management applications. This device is known for its low on-resistance, which contributes to higher efficiency in power circuits. Its surface-mount package facilitates automated assembly and compact designs.

Applications:

  • Load Switching
  • Power Management Systems
  • DC-DC Converters
  • Battery Management Systems
  • Portable Devices

Features:

  • P-Channel MOSFET: Simplifies high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact PCB designs.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Gate Threshold Voltage (VGS(th)): Defined gate voltage for device turn-on.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, contributing to cooler operation and longer battery life.
  • Compact Design: Surface-mount package reduces board space requirements.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Reduced Component Count: Integrated MOSFET reduces the need for external components.

Technical Specifications: The SI9933DY typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that is dependent on operating conditions and package temperature. The on-resistance (RDS(on)) is typically in the milliohm range at a specified VGS. The device is housed in a SO-8 surface-mount package.

Additional Details: The SI9933DY is designed for switching applications where efficiency is critical. Its low gate charge (Qg) minimizes switching losses, and the gate resistance (Rg) is optimized for stable performance. The device may also be avalanche rated, offering protection against transient voltage spikes. Proper layout and thermal management are essential to maximize performance and reliability in demanding applications. Proper heatsinking may be necessary, depending on the power dissipation requirements.

You May Also Be Interested in

Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to €0.2689
ECAD model for DMC21D1UDA-7B
Panasonic
Lowest to €0.9278
ECAD model for MTM765200LBF
Nexperia USA Inc.
MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Need more? Email Us
ECAD model for NX138AKSF
Infineon Technologies
SMALL SIGNAL N-CHANNEL MOSFET
Lowest to €5.3284
ECAD model for BSZ0908NDXTMA1
Panjit
50V N-CHANNEL ENHANCEMENT MODE M
Lowest to €0.0778
ECAD model for PJT138K_R1_00001
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to €16.6000
ECAD model for NVMFD5485NLT3G
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to €2.1628
ECAD model for DMP2900UV-7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ €0.3418 €59.8165
420+ €0.2807 €117.8914
650+ €0.2726 €177.1976
895+ €0.2631 €235.4535
1,155+ €0.2549 €294.4137
1,550+ €0.2279 €353.2963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention