EN
  • EN
  • DE

1437211-8

Part No 1437211-8
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly 25.4m 24AWG 2.54mm 20 to 20 POS Jumper to Jumper M-M FLEXSTRIP ®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 25.4 mm
Cable Pitch 2.54 mm
Mounting SMD (SMT)
Case / Package 100
Conductor Material Copper
Current Rating 3 A
ELV Compliant
Flammability Rating UL94 V-0
Insulation Material Kapton
Lead Free Yes
Length 25.4 mm
Max Current Rating 3 A
Maximum Operating Temperature 150 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -40 °C
Mount Cable
Number of Conductors 20
Number of Positions 20
Packaging Bulk
RoHS Compliant
Voltage Rating (AC) 300 V
Wire/Cable Gauge 24 AWG
Win Source Part Number 1066556-1437211-8
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1437211-8 CAD Model

Description

The TE Connectivity 1437211-8 cable wire is a 20 conductor cable with 24 AWG wire gauge.

  • Conductors: 20
  • Wire Gauge: 24 AWG
  • Length: 25.4 mm
  • Pitch: 2.54 mm
  • Insulation Material: Kapton
  • Conductor Material: copper
  • Mounting: SMD (SMT)
  • RoHS: compliant
  • Maximum Voltage Rating: 300V (AC)
  • Current Rating: 3A
  • Temperature Rating: 150 °C
  • Lead-Free: yes
  • Applications: Cables, Wires Fiber Optic Cables
  • Packaging: bulk

You May Also Be Interested in

Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 34 Position Cable Assembly Rectangular Socket to Cable 2.75' (838.20mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess