Products specifications

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 14.4V
Voltage - Supply (Maximum) 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-TSSOP Exposed Pad
Supplier Device Package 12-MSOP-EP
Part Number Series LT3652
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803335-LT3652IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3652IMSE#TRPBF CAD Model

Description

LT3652IMSE#TRPBF - Power Tracking 2A Battery Charger

The LT3652IMSE#TRPBF is a highly efficient power tracking battery charger designed by Linear Technology, which specializes in charging single-cell Li-Ion/Polymer or multi-cell Lead-Acid batteries. This advanced charging device is tailored for modern electronic applications where efficient energy management is paramount.

With an operating voltage range of 4.95V to 32V, the LT3652 adapts to a wide array of power sources, including solar panels and unregulated wall adapters. Its ability to handle up to 2A of charge current makes it a versatile option for various charging needs. The charger's power tracking capability allows for optimal use of available input power, which is particularly beneficial when dealing with limited or variable power sources such as solar panels.

The LT3652IMSE#TRPBF integrates a precise input voltage regulation loop, which controls charge current to maintain the input voltage at a programmed level. When charging from a limited power source, this feature ensures the charger does not collapse the input supply. Additionally, the device offers an adjustable float voltage, which can be set between 4.0V and 4.2V with a resistor divider, ensuring the battery is charged to the proper voltage level for maximum longevity and performance.

Temperature compensation is another key feature of the LT3652, which adjusts the float voltage based on the battery temperature, thus protecting the battery from overcharging at high temperatures and ensuring the battery is fully charged at cold temperatures. The charge termination is programmable, and an onboard timer provides a safety backup for charge termination.

The LT3652IMSE#TRPBF also includes a C/10 charge termination indicator, which provides a signal when the charge current falls below one-tenth of the programmed maximum current, indicating that the charging cycle is complete. An additional status pin indicates the presence of an input voltage and can be used to enable a downstream load while the input power is connected.

For applications requiring battery charging and efficient power management, the LT3652IMSE#TRPBF stands out as a robust solution, ensuring safe and reliable charging across a range of conditions.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 25DSBGA / Highly Integrated Battery Charge Management Solution
Lowest to $8.9313
ECAD model for BQ25120YFPR
Microchip Technology
IC CONTROLLER LI-ION 4.35V 8DFN / Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
Need more? Email Us
ECAD model for MCP73831T-3ACI/MC
Maxim Integrated
IC BATT CHRG 4-LI+ 28V SW 28SSOP / Stand-Alone, Switch-Mode Li Battery Charger with Internal 28V Switch
Lowest to $17.8626
ECAD model for MAX1758EAI
Renesas Electronics America
IC BATTERY CHRGR LI-ION 10-DFN / Li-ion/Li-Polymer Battery Charger Accepting Two Power Sources
Need more? Email Us
ECAD model for ISL9214AIRZ
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Need more? Email Us
ECAD model for MP2681GS-Z
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN
Lowest to $9.4705
ECAD model for LT3651EUHE-8.2#TRPBF
Renesas Electronics America
Li-ion Battery Charger | IC CHRGR LI-ION SGL 4.2V 10-DFN
Lowest to $1.4360
ECAD model for ISL9205BIRZ
Linear Technology
IC BATT CHARGER SOLAR 2A 12MSOP
Lowest to $7.0437
ECAD model for LT3652IMSE#TRPBF
Microchip Technology
IC CONTROLLER LI-ION 8.4V 16QFN / Advanced Single or Dual Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers
Lowest to $4.2634
ECAD model for MCP73864T-I/ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0437 $56.3496
18+ $5.7794 $104.0292
27+ $5.5988 $151.1676
37+ $5.4182 $200.4734
48+ $5.2376 $251.4048
64+ $4.6958 $300.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,568 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention