EN
  • EN
  • DE
  • IT

F26604-000

Part No F26604-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables 55PC1134242469CS2970 PRICE PER FOOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993732-F26604-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F26604-000 CAD Model

Description

The F26604-000 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission in various networking and telecommunications applications. It provides a reliable and efficient means of transmitting data over long distances with minimal signal loss.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices within data centers to support high-bandwidth applications.
  • Telecommunications Networks: Employed in telecommunications infrastructure for long-haul data transmission between central offices and remote sites.
  • Enterprise Networks: Utilized in enterprise networks for connecting buildings, floors, or departments within a large organization.
  • Broadcast and Media: Incorporated in broadcast and media facilities for transmitting high-definition video and audio signals.
  • Industrial Automation: Used in industrial automation systems for reliable data communication in harsh environments.

Features:

  • High Bandwidth Capacity: Supports high data rates for demanding applications.
  • Low Signal Loss: Minimizes signal attenuation over long distances.
  • Immunity to Electromagnetic Interference (EMI): Provides reliable data transmission in electrically noisy environments.
  • Small Size and Lightweight: Facilitates easy installation and handling.
  • Durable Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Network Performance: Enables faster and more reliable data transmission.
  • Extended Transmission Distances: Allows for longer cable runs without significant signal degradation.
  • Reduced Downtime: Minimizes network outages due to signal interference or cable damage.
  • Increased Scalability: Supports future network upgrades and expansions.
  • Lower Operating Costs: Reduces maintenance and repair costs associated with copper cabling.

Additional Details:

The F26604-000 typically features a specific fiber type (e.g., single-mode or multi-mode) depending on the application requirements. The cable construction may include features such as tight buffering or loose tube design for enhanced protection. The connectors used with the cable are critical for ensuring proper signal transmission and should be selected based on the equipment being connected. Specific details regarding the cable's optical performance, such as attenuation and return loss, can be found in the product datasheet. The jacket material and cable diameter are also important considerations for installation and environmental compatibility.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Cable 3.42' (1.04m)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess