Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 35mA
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141685-LT1016CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1016CS8#TRPBF CAD Model

Description

LT1016CS8#TRPBF: Ultra-Fast Precision Comparator from Linear Technology

The LT1016CS8#TRPBF is a state-of-the-art ultra-fast precision comparator designed by Linear Technology, now part of Analog Devices, that combines high speed with precision and ease of use. This device is ideal for various applications that require fast switching times and accurate signal comparison, such as data acquisition systems, zero-crossing detectors, and high-speed triggers.

Key Features:

  • Speed: The LT1016 boasts a propagation delay of just 10ns with input overdrive as low as 5mV, making it one of the fastest comparators available. This feature ensures that the device can handle high-frequency signals without significant lag, providing real-time performance for critical applications.
  • Precision: Despite its speed, the LT1016 does not compromise on accuracy. It offers a tight offset voltage of 2.5mV and an offset voltage drift of 10µV/°C, ensuring consistent performance over a range of temperatures.
  • Versatility: The device is designed to work with dual ±5V or single 5V supply voltages, giving designers flexibility in various circuit configurations.
  • Output Stage: The LT1016 features a complementary output stage that allows for both TTL and CMOS logic interface while maintaining high-speed operation. This output can sink up to 50mA, allowing for direct drive of a wide range of loads.
  • Package: The product comes in an 8-pin SO package, denoted by the 'S8' in the part number, which is suitable for space-constrained applications while providing enough pins for all necessary connections.

Applications:

The LT1016CS8#TRPBF is a versatile component that can be used in a variety of high-speed applications. It is particularly well-suited for:

  • High-speed analog-to-digital converters
  • Pulse and square-wave generators
  • Communication systems
  • Window comparators
  • Phase detection and timing circuits

With its impressive speed and precision, the LT1016CS8#TRPBF from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their high-speed electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,160 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention