Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 16
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-DHVQFN (5.5x3.5)
Win Source Part Number 061228-PCA9671BQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9671BQ CAD Model

Description

The PCA9671BQ is a robust 16-bit I/O expander from NXP Semiconductors designed to provide additional input/output (I/O) ports for microcontrollers when the number of available pins on the microcontroller is insufficient. This product is particularly useful in applications where space is at a premium and additional I/Os are needed.

Key Features:

  • Expansive I/O: Offers 16 extra I/O pins that can be configured as inputs or outputs.
  • Interface: Features an I2C-bus/SMBus interface with up to 400 kHz (Fast-mode) or up to 1 MHz (Fast-mode Plus).
  • Addressing: Up to 8 devices can be connected to the same bus with 3 hardware address pins (1,024 combinations).
  • Power Supply: Operates from a 2.3 V to 5.5 V supply, making it suitable for a wide range of applications.
  • Polarity Inversion: Input port polarity is programmable through software, allowing for easy customization.
  • Output Current: Capable of sourcing or sinking up to 25 mA on one pin and up to 400 mA on all pins combined.
  • High Noise Immunity: Built with NXP's high ESD protection and noise immunity for harsh environments.
  • Package: Available in a TSSOP24 package, which is suitable for space-constrained applications.

Applications:

The PCA9671BQ is ideal for a variety of applications that require additional I/Os. These include, but are not limited to:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Home automation
  • Robotics

Summary:

The NXP PCA9671BQ is a versatile and reliable solution for expanding the I/O capabilities of microcontroller-based systems. Its wide voltage range, robust noise immunity, and the ability to interface with multiple devices make it an excellent choice for designers looking to enhance the functionality of their projects without the need for additional microcontrollers. With its easy-to-use I2C-bus interface and flexible I/O configuration, the PCA9671BQ is a valuable component for a vast array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $18.3415
ECAD model for MAX7314AEG+T
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
ECAD model for LC898116-TBM-H
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7323ATE+
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9554AD,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24VFBGA
Lowest to $1.9260
ECAD model for PCA6416AEVJ
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9500D,118
Microchip Technology
PM8054: SXP 12G
Lowest to $290.8657
ECAD model for PM8054B-F3GI
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $12.8016
ECAD model for PCA9698DGG,518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention