EN
  • EN
  • DE

LM393DMR2

Part No LM393DMR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LM393
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 616617-LM393DMR2
Ultra Librarian 3D Model Ultra Librarian LM393DMR2 CAD Model

Description

The LM393DMR2 is a high-quality dual differential comparator designed by ON Semiconductor, renowned for its precision and reliability. This integrated circuit is engineered to provide a cost-effective solution for applications requiring voltage level detection and comparator functions.

Key Features:

  • Wide Voltage Range: The device can operate from a single or dual supply voltage ranging from 2V to 36V for single supply and ±1V to ±18V for dual supply, making it versatile for various applications.
  • Low Supply Current: It boasts a low supply current, typically 0.4 mA, which is independent of the supply voltage. This feature is ideal for battery-powered devices where power conservation is crucial.
  • Low Input Bias Current: The LM393DMR2 has an input bias current of 25 nA, which ensures minimal error in the system and enhances the accuracy of the comparator.
  • Low Input Offset Voltage: With an input offset voltage of 5 mV, the device provides precision in applications requiring critical voltage level detection.
  • Output Compatibility: The output can drive loads referenced to ground, VCC, or the negative supply, providing excellent compatibility with TTL, MOS, and CMOS logic systems.
  • Dual Comparator: The dual comparator configuration allows for the monitoring of two separate input signals simultaneously, providing design flexibility.
  • Package: The LM393DMR2 comes in an 8-pin micro-8 package, offering a compact solution for space-constrained applications.

Applications:

The LM393DMR2 is ideal for a wide range of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage level detectors
  • Motor control
  • Window comparators
  • Battery chargers
  • Alarm systems
  • Consumer electronics
  • Automotive systems

ON Semiconductor's LM393DMR2 is a reliable and versatile choice for designers looking for a dual differential comparator that offers high precision, low power consumption, and compatibility with various logic systems. Its robust design and high performance make it suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess