Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 3mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ABT16501
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1130169-74ABT16501CSSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16501CSSC CAD Model

Description

The 74ABT16501CSSC is a high-performance integrated circuit manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is part of the 74ABT series, known for its advanced biCMOS technology that offers a perfect blend of high speed and low power consumption, making it a suitable choice for a wide range of digital applications.

Key Features

  • Technology: Utilizes advanced biCMOS technology for optimal performance.
  • Logic Type: Universal Bus Transceiver with 3-state outputs.
  • Number of Bits: Contains 18 bits per element, providing a wide data path for efficient data transfer.
  • Supply Voltage: Operates at a nominal supply voltage of 5V, compatible with TTL logic levels.
  • Output Current: Capable of sourcing or sinking up to 64 mA of current, allowing for direct drive of a high-capacity load.
  • Package: Comes in a 56-SSOP (Shrink Small Outline Package) that is surface-mountable, saving valuable board space.
  • Temperature Range: Designed to operate over an extended industrial temperature range, ensuring reliability in various environments.

Applications

The 74ABT16501CSSC is versatile and can be used in a variety of digital systems. Its high-speed data handling capabilities make it ideal for use in:

  • Data communication systems
  • Computing and data storage devices
  • High-speed data acquisition systems
  • Industrial control systems
  • Networking equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 74ABT16501CSSC is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Customers can trust this product for its consistent performance and longevity.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 74ABT16501CSSC complies with various international environmental regulations, including RoHS and REACH. This commitment ensures that the product is not only high-performing but also environmentally responsible.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.8517
ECAD model for SN74ALVC162834VR
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for IDT74ALVCF162835APFG
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
ECAD model for 74HCT299N,652
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Need more? Email Us
ECAD model for SN74ABTH182502APM
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74ALVC162334PAG8
Texas Instruments
18-BIT TO 36-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS | IC RGSTRD BUS EXCHANGER 80TSSOP
Need more? Email Us
ECAD model for SN74ALVCHG162282GR
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Lowest to $7.4124
ECAD model for GTLP16616MTDX
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for IDT74ALVC16245PF
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.6695
ECAD model for IDT74ALVC164245PA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention