Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209375-LTM2882CV-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2882CV-3 CAD Model

Description

Product Overview: LTM2882CV-3

The LTM2882CV-3 is a robust and versatile isolated μModule transceiver from Linear Technology, designed to provide reliable communication and power isolation in demanding environments. This component is part of Linear Technology's family of isolated μModule transceivers, ensuring both data and power isolation for systems requiring a high degree of safety and noise immunity.

Key Features

  • Integrated Power Isolation: The LTM2882CV-3 comes with an integrated, isolated DC/DC converter, providing isolated power to the transceiver and the external circuitry, simplifying design and reducing board space requirements.
  • High-Speed Operation: It supports high-speed full-duplex communication, making it suitable for fast data transfer applications.
  • Robust Isolation: With an impressive isolation barrier capable of withstanding up to 2.5kV RMS, the LTM2882CV-3 ensures that data and power are kept separate, protecting sensitive components from high voltages and ground loops.
  • Enhanced ESD Protection: The device features ±15kV ESD protection on the transceiver interface, safeguarding against electrostatic discharge events.

Applications

The LTM2882CV-3 is highly suitable for industrial, medical, and automotive applications where electrical isolation is crucial. Its robust design ensures reliable performance in:

  • Isolated RS485/RS422 communications
  • Test equipment and instrumentation
  • Industrial control systems
  • Medical equipment with patient electrical isolation requirements

Technical Specifications

  • Supply Voltage: 3.3V nominal
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Surface Mount LGA (Land Grid Array)
  • Standards Compliance: Meets or exceeds EN55022 Class B emissions

The LTM2882CV-3 by Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its combination of power and data isolation along with high-speed communication makes it an excellent choice for any application requiring a robust and dependable transceiver solution.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $29.3135
ECAD model for MAX14934FAWE+
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $14.5395
ECAD model for ISOW7844DWE
Texas Instruments
DGTL ISO 3000VRMS 4CH GP 16SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $1.4662
ECAD model for ISO7741FDBQ
Texas Instruments
DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $3.6583
ECAD model for ISO7721FDW
Analog Devices Inc.
DGTL ISO 5000VRMS 6CH GP 16SOIC
Lowest to $9.1959
ECAD model for ADUM261N0BRIZ-RL
Texas Instruments
DGTL ISO 5700VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Lowest to $11.4755
ECAD model for ISO7831FDWWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
Need more? Email Us
ECAD model for ISO7731DW
Texas Instruments
DGTL ISO 3000VRMS 4CH 16SSOP / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $2.9655
ECAD model for ISO7742FQDBQQ1
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $161.2122
ECAD model for ISOW7841FDWE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention