EN
  • EN
  • DE

LT3508FE#TRPBF

Part No LT3508FE#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828531-LT3508FE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3508FE#TRPBF CAD Model

Description

The LT3508FE#TRPBF is a high-performance, dual-channel, step-down switching regulator designed by Linear Technology to deliver efficient power conversion for a variety of applications. Each channel is capable of delivering up to 2.5A of continuous output current, making it suitable for powering dual supply systems, or for applications requiring multiple regulated voltages.

With an input voltage range of 3.6V to 36V, the LT3508FE#TRPBF is versatile enough to handle a wide array of power sources, including those found in automotive and industrial environments. This flexibility ensures that the device can maintain a stable output even under varying input conditions, making it an excellent choice for systems that experience fluctuations in supply voltage.

The regulator features a switch frequency that can be programmed between 250kHz and 2.2MHz, allowing designers to optimize the performance based on the specific requirements of their application. A higher switching frequency can lead to smaller external components, reducing the overall footprint and cost of the power supply design.

One of the key benefits of the LT3508FE#TRPBF is its robust thermal performance. The device is offered in a thermally enhanced TSSOP-16 package, which provides improved heat dissipation. This, combined with its internal over-temperature protection, ensures reliable operation even in environments with high ambient temperatures.

Additional features of the LT3508FE#TRPBF include independent soft-start functions for each channel, reducing inrush current during startup, and a power good flag for each channel, which provides a simple method for monitoring the status of the voltage regulation. The device also includes protection features such as cycle-by-cycle current limiting and short-circuit protection, enhancing the safety and longevity of the end application.

Overall, the LT3508FE#TRPBF from Linear Technology is a powerful, efficient, and reliable solution for dual-channel power conversion needs. Its wide input voltage range, programmable switching frequency, and comprehensive protection features make it a versatile choice for designers looking to create robust and compact power supply systems.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess