EN
  • EN
  • DE

TSA5520TS

Part No TSA5520TS
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841086-TSA5520TS
Ultra Librarian 3D Model Ultra Librarian TSA5520TS CAD Model

Description

The NXP TSA5520TS is a state-of-the-art, single-chip frequency synthesizer that is designed for high-performance TV and VCR tuning systems. This advanced Phase-Locked Loop (PLL) integrated circuit is part of NXP's commitment to providing innovative solutions for the RF signal processing domain.

Featuring a fully integrated 1.3 GHz prescaler, the TSA5520TS is capable of handling high-frequency inputs with ease, making it an ideal choice for systems that require precise and stable frequency synthesis. The device operates over a wide supply voltage range, ensuring compatibility with a variety of system designs and power requirements.

The TSA5520TS supports both I²C-bus and 3-wire bus control interfaces, granting designers the flexibility to choose the most suitable communication protocol for their application. This versatility simplifies integration into existing systems and allows for easy programming of the PLL's diverse functions.

Key features of the TSA5520TS include:

  • High-frequency input capability up to 1.3 GHz
  • Programmable reference divider, programmable charge pump, and programmable prescaler
  • Two on-chip control buses: I²C-bus and 3-wire bus
  • Wide supply voltage range for flexible system integration
  • Minimal external components required for operation
  • Low-phase noise performance for high-quality signal synthesis

Designed with a focus on reliability and performance, the TSA5520TS ensures minimal phase noise and excellent frequency stability. This makes it particularly suitable for applications where signal integrity is paramount, such as in digital satellite receivers and high-end television sets.

Whether you are developing a new tuning system or upgrading an existing one, the NXP TSA5520TS offers a combination of high performance, ease of use, and flexibility that can help streamline your design process and enhance the overall functionality of your product.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess