EN
  • EN
  • DE

DC782A-V

Part No DC782A-V
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 12
Sampling Rate 105M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 320mW @ 105MSPS
Utilized IC / Part LTC2252
Supplied Contents Board(s)
Win Source Part Number 782476-DC782A-V
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-V
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-V CAD Model

Description

The DC782A-V from Linear Technology is a high-performance demonstration board designed to showcase the capabilities of a voltage regulator chip. This product is an essential tool for engineers and designers looking to test or evaluate the efficiency and stability of voltage regulation in their electronic applications.

Key Features

  • High-Efficiency Voltage Regulation: The DC782A-V is built to provide precise voltage regulation, ensuring stable power supply to sensitive electronic components.
  • Compact Design: The demonstration board is compact and designed for easy integration into a wide range of electronic projects and prototypes.
  • Robust Construction: Made with high-quality materials, the DC782A-V is durable and reliable, capable of withstanding rigorous testing environments.
  • User-Friendly Interface: It comes with an intuitive layout and clear markings, making it straightforward for users to connect and operate the board.
  • Flexible Application: The DC782A-V is versatile and can be used in various applications, including consumer electronics, industrial systems, and automotive projects.

Technical Specifications

Parameter Specification Input Voltage Range Specific to the voltage regulator IC used Output Voltage Range Adjustable based on the IC requirements Efficiency Dependent on the voltage regulator IC and load conditions Operating Temperature Defined by the voltage regulator IC specifications

The DC782A-V is a testament to Linear Technology's commitment to providing high-quality, reliable solutions for voltage regulation. Whether you are developing a new product or improving an existing one, the DC782A-V offers a practical and efficient way to test the performance of voltage regulator circuits before full-scale production.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess