EN
  • EN
  • DE

EVAL-AD7608SDZ

Part No EVAL-AD7608SDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description BOARD EVAL FOR AD7608 / AD7608 series 18 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 18
Sampling Rate (Per Second) 200k
Data Interface DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
Input Range ±10V
Power (Typ) @ Conditions 100mW @ 200kSPS
Utilized IC / Part AD7608
Supplied Contents Board(s), Power Supply
Base Product Number AD7608
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-AD7608SDZ
Standard Package 1
Win Source Part Number 1231069-EVAL-AD7608SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7608SDZ CAD Model

Description

EVAL-AD7608SDZ Product Overview

The EVAL-AD7608SDZ is a high-performance evaluation board designed to showcase the capabilities of the AD7608, an 8-channel synchronous data acquisition system by Analog Devices Inc. This powerful evaluation platform is engineered to facilitate the testing and development of applications requiring multiple analog inputs with high precision and fast sampling rates.

Key Features of AD7608

  • Multi-Channel Flexibility: The AD7608 features 8 analog input channels, allowing for simultaneous sampling and processing of multiple signals. This is ideal for advanced industrial, automotive, and audio applications where multiple sensor inputs are required.
  • High Precision: With 18-bit resolution and a fast sampling rate of up to 200 kSPS (kilo-samples per second), the device ensures accurate and rapid data acquisition, critical for precision-demanding applications.
  • Oversampling and Filtering: The AD7608 includes a digital filter for oversampling, which helps in reducing noise and improving the signal-to-noise ratio (SNR), thereby enhancing measurement accuracy.
  • Integrated Features: The device comes with an on-board reference and reference buffer, input clamp protection, overvoltage protection, and a flexible parallel/serial interface, making it a robust solution for complex data acquisition systems.

About the EVAL-AD7608SDZ Evaluation Board

The EVAL-AD7608SDZ evaluation board is designed to demonstrate the full range of features offered by the AD7608. It provides an array of configurable options and easy-to-use interface connectors to ensure a smooth user experience. The board is also compatible with various processor platforms and can be interfaced with a PC for data analysis via its SPI and parallel interface options.

Applications

The AD7608 and its evaluation board are suitable for a wide range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Instrumentation and control systems
  • Medical imaging systems
  • Vibration analysis

With its exceptional performance, the EVAL-AD7608SDZ from Analog Devices Inc. is an essential tool for engineers and developers working on high-precision, multi-channel data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess