EN
  • EN
  • DE

DC1826A-A

Part No DC1826A-A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD SAR ADC LTC2389-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197369-DC1826A-A
Manufacturer Analog Devices Inc.
Package Box
Category Development Boards, Kits, Programmers -Evaluation Boards - Analog to Digital Converters (ADCs)
Product Status Active
Number of A/D Converters 1
Number of Bits 18
Data Interface Serial, Parallel
Input Range ±4.096V
Power (Typ) @ Conditions 162.5mW @ 2.5MSPS
Utilized IC / Part LTC2389-18
Ultra Librarian 3D Model Ultra Librarian DC1826A-A CAD Model

Description

The DC1826A-A is a high-performance demonstration board from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This demonstration circuit is specifically designed for showcasing the capabilities of LTC®3335, a nanowatt power energy harvesting charge management solution that integrates a high-efficiency step-down converter with a supercapacitor charger.

Key Features

  • Energy Efficient: The LTC3335 chip embedded in the DC1826A-A is optimized for low power consumption, making it ideal for energy harvesting and battery life extension applications.
  • Versatile Power Source Compatibility: It supports a wide range of energy sources, from piezoelectric, solar, or magnetic sources to thermoelectric generators, ensuring flexibility in various deployment scenarios.
  • Integrated Energy Storage: With the capability to charge a supercapacitor, the DC1826A-A provides a reliable energy storage solution that can deliver bursts of power when needed, thereby smoothing out energy supply fluctuations.
  • Programmable Peak Input Current: Users can set the peak input current from 1mA to 50mA, allowing them to tailor the performance according to the energy source's limits.
  • Low Quiescent Current: The LTC3335 boasts an ultra-low quiescent current under 950nA, which is critical for maximizing the efficiency of energy harvesting applications.

Applications

The DC1826A-A is suitable for a wide array of applications, particularly where power efficiency and energy harvesting are crucial. These include:

  • Wireless sensor networks
  • Remote monitoring systems
  • Environmental data logging
  • Portable and wearable technology
  • Industrial monitoring and control systems

Technical Specifications

The board operates within a 2.7V to 5.5V input voltage range and can deliver a regulated output voltage selectable between 1.8V to 5V. Its compact size and robust design make it an excellent choice for prototyping or integrating into existing systems.

Conclusion

Analog Devices Inc.'s DC1826A-A is an exemplary demonstration board that showcases the efficiency and adaptability of the LTC3335 energy harvester. It provides designers and engineers with a versatile platform to develop and test energy-efficient solutions that can be powered from harvested energy sources, ensuring sustainable and long-lasting operation for a variety of electronic devices.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess