EN
  • EN
  • DE

EVAL-AD4115SDZ

Part No EVAL-AD4115SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description AD4115 EVALUATION BOARD  /  AD4115 series 24 Bit 125k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Bulk
Number of A/D Converters 1
Number of Bits 24
Sampling Rate (Per Second) 125k
Data Interface Serial, SPI
Input Range ±10V
Power (Typ) @ Conditions 52mW @ 125kSPS
Utilized IC / Part AD4115
Supplied Contents Board(s)
Base Product Number AD4115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-EVAL-AD4115SDZ,505-EVAL-AD4115SDZ
Standard Package 1
Win Source Part Number 1230995-EVAL-AD4115SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD4115SDZ CAD Model

Description

The EVAL-AD4115SDZ is a comprehensive evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD4115, a low power, low noise, fully integrated analog-to-digital converter (ADC) that operates in multi-channel mode. The AD4115 is an ideal solution for applications requiring a large number of analog inputs, such as process control and industrial automation.

This versatile evaluation board is equipped with the AD4115 ADC, which features a 24-bit data output with a highly flexible input multiplexer (mux). The mux can be configured for either single-ended or differential inputs, accommodating a wide variety of signal sources. The AD4115 also supports a broad range of input voltages, making it suitable for diverse industrial requirements.

The EVAL-AD4115SDZ board interfaces with a computer via the EVAL-SDP-CB1Z System Demonstration Platform (SDP). The SDP board is connected to the evaluation board through a 120-pin connector, which allows for the high-speed data capture and communication necessary for thorough evaluation of the ADC's performance. The accompanying software provides a user-friendly graphical interface for easy data analysis and management.

Key features of the EVAL-AD4115SDZ include:

  • Multiple input channels with single-ended or differential inputs
  • 24-bit resolution with a variety of output data rates
  • On-board reference and reference buffer
  • Power supply regulation for the ADC
  • Robust filtering options to improve signal quality
  • Easy-to-use evaluation software for data capture and analysis

The EVAL-AD4115SDZ is an essential tool for engineers and developers looking to fully explore the features and performance of the AD4115 ADC. Whether for prototyping or for in-depth analysis, this evaluation board simplifies the process of integrating the ADC into a wide array of industrial and process control applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2296IUP / LTC2296 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess