EN
  • EN
  • DE

EVAL-AD4003FMCZ

Part No EVAL-AD4003FMCZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR AD4003 / AD4003 - 18 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Number of A/D Converters 1
Number of Bits 18
Sampling Rate (Per Second) 2M
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Input Range ±VREF
Power (Typ) @ Conditions 16mW @ 2MSPS
Utilized IC / Part AD4003
Supplied Contents Board(s), Power Supply
Base Product Number AD4003
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 505-EVAL-AD4003FMCZ,Q10898825,-2735-EVAL-AD4003FMCZ,EVAL-AD4003FMCZ-ND
Standard Package 1
Win Source Part Number 1316534-EVAL-AD4003FMCZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD4003FMCZ CAD Model

Description

EVAL-AD4003FMCZ Product Overview

The EVAL-AD4003FMCZ is a high-performance evaluation board presented by Analog Devices Inc., designed to showcase the capabilities of the AD4003, a 18-bit, 2 MSPS, precision successive approximation register (SAR) analog-to-digital converter (ADC). This board allows for the quick and efficient assessment of the AD4003's features in a variety of applications, including medical instruments, precision data acquisition systems, and industrial automation.

Key Features

  • High Precision: The AD4003 boasts an impressive 18-bit resolution, providing high accuracy for the most demanding of precision applications.
  • Fast Sampling Rate: With a sampling rate of up to 2 MSPS, the AD4003 is ideal for high-speed data acquisition, ensuring minimal lag in capturing transient signals.
  • Easy-to-Use: The EVAL-AD4003FMCZ evaluation board is user-friendly, featuring an FMC connector that complies with the VITA 57 standard, making it compatible with a range of FPGA development boards for flexible testing scenarios.
  • Robust Software Support: The board is supported by comprehensive software that includes drivers and example code, simplifying the integration and reducing the time to market.

Performance and Versatility

The AD4003 ADC integrated on the EVAL-AD4003FMCZ is designed to deliver exceptional performance with a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), making it suitable for high-fidelity data conversion. The board's versatility is further enhanced by its wide input voltage range and various power-down modes to suit different energy efficiency requirements.

Design and Integration

Engineers and developers will appreciate the EVAL-AD4003FMCZ's thoughtful design, which includes features like the reference voltage buffer, on-board power supply regulation, and an easy-to-navigate layout. The board can be used in standalone mode or connected to a host processor or FPGA via the FMC connector, offering flexibility in system design and testing.

Whether you are developing precision instrumentation or looking to integrate high-speed ADCs into your next project, the EVAL-AD4003FMCZ from Analog Devices Inc. provides a reliable and efficient platform for evaluating the AD4003's performance and operational characteristics.

You May Also Be Interested in

Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8402
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7730
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess