EN
  • EN
  • DE

EVAL-AD7616-PSDZ

Part No EVAL-AD7616-PSDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description EVALUATION BOARD / AD7616-P series 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Bulk
Number of A/D Converters 1
Number of Bits 16
Sampling Rate (Per Second) 1M
Data Interface Parallel, Serial
Input Range ±16.5V
Utilized IC / Part AD7616-P
Supplied Contents Board(s), Cable(s)
Base Product Number AD7616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVAL-AD7616-PSDZ-ND,505-EVAL-AD7616-PSDZ,-2735-EVAL-AD7616-PSDZ
Standard Package 1
Win Source Part Number 1229969-EVAL-AD7616-PSDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7616-PSDZ CAD Model

Description

EVAL-AD7616-PSDZ Evaluation Board

The EVAL-AD7616-PSDZ from Analog Devices Inc. is an advanced evaluation board designed to showcase the capabilities of the AD7616, a high-performance, 16-bit data acquisition system. This evaluation board serves as a robust platform for engineers and developers to explore the features and performance of the AD7616 in a variety of signal processing applications.

Key Features:

  • 16-Bit SAR ADC: The AD7616 is a 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that ensures high precision and fast sampling rates, making it ideal for demanding applications that require accurate signal conversion.
  • Dual Simultaneous Sampling: With its dual simultaneous sampling capability, the AD7616 can handle two analog input channels at the same time, thus reducing system complexity and data acquisition time.
  • Wide Input Voltage Range: The device supports a wide input voltage range, providing flexibility for a variety of input signals.
  • Software Configurable: The AD7616 is highly configurable via software, allowing users to adjust settings such as input range, sampling rate, and filtering according to their specific application requirements.
  • Multiple Interface Options: The evaluation board is equipped with a variety of interface options, including SPI and parallel interface support, to ensure easy integration with most microprocessor or FPGA platforms.
  • Comprehensive Support: Analog Devices Inc. provides extensive support for the EVAL-AD7616-PSDZ, including detailed documentation, reference designs, and technical assistance to facilitate rapid development and deployment.

Applications:

The EVAL-AD7616-PSDZ is well-suited for a wide range of applications, such as:

  • Industrial automation and process control
  • Medical instrumentation
  • Data acquisition systems
  • Instrumentation and control systems
  • Automotive testing and diagnostics

With its powerful features and user-friendly design, the EVAL-AD7616-PSDZ evaluation board is an essential tool for engineers looking to leverage the performance of the AD7616 ADC in their next project.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.2230 $105.2230
2+ $101.8287 $203.6574
3+ $98.4343 $295.3029
4+ $88.2515 $353.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess