EN
  • EN
  • DE

UPD6467GR

Part No UPD6467GR
Manufacturer NEC
Catalog Electronic Wholesale
Description ON-SCREEN CHARACTER DISPLAY CMOS IC FOR 512-CHARACTER, 12-ROW, 28-COLUMN, CAMERA-CONTAINED VCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277837-UPD6467GR
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD6467GR CAD Model

Description

The UPD6467GR is a display driver integrated circuit manufactured by NEC. It's designed to control LCD panels, providing the necessary signals for displaying images and text. It integrates various functions to simplify display system design and reduce component count.

Applications

  • LCD Monitors: Used in LCD monitors to drive the display panel.
  • Portable Devices: Found in portable devices like digital cameras and handheld gaming consoles to control the LCD screen.
  • Automotive Displays: Utilized in automotive displays for instrument panels and navigation systems.
  • Industrial Displays: Employed in industrial displays for control panels and monitoring systems.
  • Consumer Electronics: Integrated into various consumer electronics devices with LCD screens, such as DVD players and set-top boxes.

Features

  • LCD Driver: Provides the necessary signals to drive LCD panels.
  • Integrated Controller: Includes an integrated controller for display management.
  • Gamma Correction: Offers gamma correction for accurate color reproduction.
  • On-Screen Display (OSD): Supports on-screen display functionality.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Benefits

  • Simplified Design: Integrates multiple functions to simplify display system design.
  • Accurate Color Reproduction: Gamma correction ensures accurate color reproduction on the LCD screen.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Display Quality: Provides clear and vibrant display images.
  • Reduced Component Count: Integrates various functions to reduce the number of external components required.

Additional Details

The UPD6467GR typically comes in a QFP (Quad Flat Package) for easy surface mounting. It supports various LCD panel resolutions. Its specific technical specifications, such as voltage requirements and timing characteristics, can be found in the official NEC datasheet. Ensure proper ESD handling procedures are followed when working with this IC. It is often part of a larger display module which may also contain power management circuitry and interface logic. Refer to the NEC datasheet for full specifications, application notes and specific recommendations related to circuit implementation, thermal management and safety. The datasheet provides crucial information on register settings and other configuration options for optimal performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9455 $59.1825
36+ $3.2375 $116.5500
56+ $3.1370 $175.6720
77+ $3.0353 $233.7181
99+ $2.9349 $290.5551
132+ $2.6311 $347.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess