EN
  • EN
  • DE

DC1190A-C

Part No DC1190A-C
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD SAR ADC LTC2362 / LTC2362 series 12 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 500k
Data Interface MICROWIRE™, Serial, SPI™
Utilized IC / Part LTC2362
Supplied Contents Board(s)
Base Product Number DC1190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names DC1190AC,-2735-DC1190A-C
Standard Package 1
Win Source Part Number 1028864-DC1190A-C
Ultra Librarian 3D Model Ultra Librarian DC1190A-C CAD Model

Description

The DC1190A-C is a versatile and high-performance demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®2315-14, a 14-bit, 4.5Msps, serial sampling Analog-to-Digital Converter (ADC). This demo board is an excellent tool for engineers and developers to evaluate the ADC's features in a practical application setting.

With its 14-bit resolution and a high sampling rate, the DC1190A-C is suitable for a wide range of applications that require accurate and fast data conversion, such as medical imaging, industrial process control, and high-speed data acquisition systems. The LTC2315-14 ADC featured on the board utilizes a low-noise, high-speed successive approximation register (SAR) architecture, ensuring precise measurements with minimal signal distortion.

The demonstration board is user-friendly and can be easily connected to a PC via the DC890B USB Data Acquisition Controller, which is sold separately. The accompanying software, provided by Analog Devices, allows users to collect and analyze data, offering an intuitive interface for configuring the ADC's settings and observing its performance in real-time.

Key features of the DC1190A-C include:

  • 14-bit, 4.5Msps sampling rate for high-resolution and swift data acquisition.
  • Single 5V power supply operation for simplified system integration.
  • Serial SPI-compatible interface for easy communication with most microcontrollers and digital systems.
  • Small footprint and a fully assembled and tested design for immediate use and evaluation.
  • Comprehensive software support for data collection and analysis.

The DC1190A-C demonstration board is an indispensable tool for design engineers looking to leverage the performance of the LTC2315-14 ADC in their projects. Its ease of use, combined with robust software support, makes it a go-to choice for a swift and effective evaluation process. Whether for prototyping or educational purposes, the DC1190A-C from Analog Devices Inc. offers a reliable platform for testing and validating the capabilities of high-speed, high-resolution ADC technology.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess