EN
  • EN
  • DE

DC782A-U

Part No DC782A-U
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 12
Sampling Rate 125M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 395mW @ 125MSPS
Utilized IC / Part LTC2253
Supplied Contents Board(s)
Win Source Part Number 782478-DC782A-U
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-U
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-U CAD Model

Description

Introducing the Linear Technology DC782A-U: A High-Performance Data Conversion Solution

The DC782A-U from Linear Technology is a cutting-edge data conversion product designed for applications requiring high precision and reliability. As a part of Linear Technology's extensive range of data converters, the DC782A-U stands out for its exceptional performance and ease of use.

Key Features

  • High Accuracy: The DC782A-U boasts a high level of accuracy, making it suitable for critical measurements in scientific and industrial environments.
  • Fast Conversion Rates: With rapid data conversion capabilities, this product ensures timely processing of signals, which is crucial for real-time applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the DC782A-U minimizes power usage, making it ideal for battery-powered devices or energy-sensitive applications.
  • Wide Input Range: The device can handle a broad range of input signals, providing flexibility in various use cases and system designs.
  • Easy Integration: The DC782A-U comes in a user-friendly package that simplifies the integration process into existing systems.

Applications

The versatility of the DC782A-U allows it to be used across a diverse array of industries and applications. It is particularly well-suited for:

  • Medical instrumentation where precision data conversion is critical.
  • Industrial control systems that require robust and accurate signal processing.
  • Telecommunications equipment needing high-speed data handling.
  • Scientific research equipment that demands exact conversion of complex signals.

Product Specifications

The DC782A-U is built to meet the highest standards of quality and performance. Its specifications include:

  • A precision analog-to-digital converter (ADC).
  • Support for multiple input signal types.
  • Compatibility with various microcontrollers and digital interfaces.

In conclusion, the DC782A-U from Linear Technology is an exceptional choice for professionals seeking a reliable and high-performing data conversion solution. Its combination of accuracy, speed, and low power consumption, coupled with its ease of integration, makes it a valuable asset in any high-tech application.

You May Also Be Interested in

Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2236IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2296IUP / LTC2296 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess