EN
  • EN
  • DE

AD9625-2.6EB

Part No AD9625-2.6EB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR AD9625 / AD9625 series 12 Bit 2.6G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 2.6G
Data Interface Serial JESD204B, SPI™
Input Range 1Vpp
Power (Typ) @ Conditions 4W @ 2.6GSPS
Utilized IC / Part AD9625
Supplied Contents Board(s)
Base Product Number AD9625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A002H1C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1030979-AD9625-2.6EB
Ultra Librarian 3D Model Ultra Librarian AD9625-2.6EB CAD Model

Description

The AD9625-2.6EB by Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) evaluation board that is designed to help engineers accurately capture high-speed analog signals and convert them into digital form. This high-performance product features a 12-bit ADC with a sampling rate of up to 2.6 GSPS (giga-samples per second), making it an ideal choice for applications requiring high data acquisition rates and superior resolution.

Key Features

  • High Sampling Rate: The AD9625-2.6EB boasts an impressive 2.6 GSPS, allowing for the precise capture of fast transient signals.
  • Resolution: With a 12-bit resolution, this ADC offers fine granularity, ensuring that even the smallest signal variations are detected.
  • Input Bandwidth: The wide input bandwidth supports RF and IF frequencies, making it versatile for a range of applications in communications, radar systems, and instrumentation.
  • Signal-to-Noise Ratio (SNR): The device delivers an exceptional SNR, which is critical for high-fidelity signal processing.
  • Low Power Consumption: Despite its high-speed operation, the AD9625-2.6EB is designed for efficiency, minimizing power consumption.

Applications

The AD9625-2.6EB is well-suited for a variety of high-speed data acquisition tasks. It is particularly useful in:

  • Wireless communications infrastructure
  • Radar and satellite antenna array processing
  • Test and measurement equipment
  • Medical imaging systems
  • Digital storage oscilloscopes

Design and Integration

This evaluation board is engineered to facilitate easy integration into existing systems. It comes with an FMC connector that is compatible with FPGA development boards, allowing for rapid prototyping and testing. Additionally, the AD9625-2.6EB is supported by robust driver software and development tools from Analog Devices, simplifying the design process and reducing time to market.

With its high-speed performance, precision, and versatility, the AD9625-2.6EB from Analog Devices Inc. is an exceptional tool for engineers and developers looking to push the boundaries of digital data acquisition.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Analog Devices Inc.
BOARD EVALUATION FOR AD7705
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC16DV160
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8402
Need more? Email Us
IDT, Integrated Device Technology Inc
BOARD DEMO ADC804S030 28SSOP
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess