EN
  • EN
  • DE

DC1082A-C

Part No DC1082A-C
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD SAR ADC LTC1403A-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 14
Sampling Rate 3M
Data Interface SPI
Input Range ±1.25 V
Utilized IC / Part LTC1403-1
Supplied Contents Board(s)
Win Source Part Number 760021-DC1082A-C
Popularity Medium
Supply and Demand Status Limited
Family Name DC1082
Introduction Date February 28, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC1082A-C CAD Model

Description

Product Overview: DC1082A-C Demonstration Board

The DC1082A-C is a high-performance demonstration board from Linear Technology, an Analog Devices brand, designed to showcase the capabilities of the LTC®6802, a multicell battery stack monitor. This demonstration board is specifically engineered to address the needs of complex battery monitoring and management systems, particularly in applications such as electric vehicles (EVs), hybrid electric vehicles (HEV), and large-scale energy storage systems.

Key Features

  • Multi-Cell Monitoring: The DC1082A-C can monitor up to 12 series-connected battery cells with a total measurement error under 5mV, ensuring precise battery management for high-reliability systems.
  • High Voltage Capability: With a maximum total input voltage of 60V, this board is suitable for managing high-voltage battery stacks commonly found in automotive and industrial applications.
  • Robust Communication: The board utilizes a robust proprietary 1Mb/s serial interface for communication between the LTC6802 and other devices, which ensures reliable data transfer even in noisy environments.
  • Temperature Monitoring: The LTC6802 integrated on the DC1082A-C has the capability to monitor temperature, adding an extra layer of safety by preventing thermal runaways.

Applications

The DC1082A-C demonstration board is versatile and can be used in a variety of applications where battery health and performance are critical. It is particularly well-suited for:

  • Electric and hybrid electric vehicles
  • Backup power systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)

Design and Integration

Integrating the DC1082A-C into an existing system is straightforward, thanks to its user-friendly design. The board comes with a QuikEval™ connector that allows it to interface easily with the Linear Technology QuikEval system for seamless data acquisition and analysis. Furthermore, the board is supported by a comprehensive suite of software tools that simplify the setup and provide in-depth insight into battery cell performance.

With the DC1082A-C, engineers can rapidly prototype and develop advanced battery management systems that require accurate monitoring and high reliability. This demonstration board is an invaluable tool for anyone looking to enhance the safety, efficiency, and longevity of their battery-powered applications.

You May Also Be Interested in

Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2290IUP / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess