Product Overview: DC1813A-B - LTC6811 High Voltage Battery Stack Monitor Demonstration Board
The DC1813A-B is a demonstration board from Analog Devices Inc. designed to showcase the capabilities of the LTC6811, a high voltage battery stack monitor. This board is an essential tool for engineers and designers working on battery management systems, particularly for electric vehicles, energy storage systems, and other applications requiring precise battery monitoring and management.
Key Features:
- High Voltage Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement range of 0V to 60V.
- Accuracy: Ensures high accuracy with a maximum total measurement error of less than 1.2mV.
- Multiple Communication Options: Features an onboard isolated SPI interface for communication with the host controller.
- Robust Design: Includes overvoltage and undervoltage lockout features, providing additional safety for battery monitoring applications.
- Flexibility: Configurable for various battery chemistry types, allowing for versatile use across different applications.
- Daisy-Chain Capability: Multiple LTC6811 devices can be connected in a daisy-chain configuration to monitor larger series stacks of batteries.
Applications:
- Electric Vehicles (EVs)
- Hybrid Electric Vehicles (HEVs)
- Backup Power Systems
- Energy Storage Systems
- Grid Storage
The DC1813A-B demonstration board is an excellent platform for evaluating the performance of the LTC6811 battery stack monitor. With its comprehensive feature set, the board simplifies the development process and accelerates the design of advanced battery management systems. Whether for prototyping or educational purposes, the DC1813A-B provides a practical and efficient solution for high voltage battery monitoring challenges.
For more information, datasheets, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team.