EN
  • EN
  • DE

ADC-318

Part No ADC-318
Manufacturer Murata Power Solutions Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description Analog to Digital Converters - ADC Analog to Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata
Category Analog to Digital Converters - ADC
RoHS N
Mounting Style SMD/SMT
Package / Case QFP-48
Resolution 8 bit
Number of Channels 1 Channel
Interface Type Parallel
Sampling Rate 120 MS/s
Input Type Single-Ended
Architecture Flash
Ultra Librarian 3D Model Ultra Librarian ADC-318 CAD Model

Description

The ADC-318 and ADC-318A are 8 bit monolithic bipolar, full fl ash A/D converters. Though they have high, 120MHz (ADC-318) and 140MHz (ADC-318A), sampling rates, their input logic level, including the start convert pulse, is TTL, ECL and PECL compatible. Digital outputs are also TTL compatible and allow a straight output or a programmable 1:2 de-multiplexed output. 

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess