EN
  • EN
  • DE

AD9625-2.0EBZ

Part No AD9625-2.0EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVAL AD9625-2.0 / AD9625 series 12 Bit 2G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 2G
Data Interface Serial JESD204B, SPI™
Input Range 1.1Vpp
Power (Typ) @ Conditions 3.48W @ 2GSPS
Utilized IC / Part AD9625
Supplied Contents Board(s)
Base Product Number AD9625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A002H1C
HTSUS 8473.30.1180
Other Names -2735-AD9625-2.0EBZ
Standard Package 1
Win Source Part Number 1228792-AD9625-2.0EBZ
Ultra Librarian 3D Model Ultra Librarian AD9625-2.0EBZ CAD Model

Description

AD9625-2.0EBZ Evaluation Board by Analog Devices Inc.

The AD9625-2.0EBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD9625, a 12-bit analog-to-digital converter (ADC) that operates at a conversion rate of up to 2.0 GSPS (giga-samples per second). This evaluation board is an essential tool for engineers and designers who need to assess the performance of the AD9625 ADC in a variety of high-speed signal processing applications such as radar systems, satellite communications, and medical imaging devices.

The evaluation board is equipped with a range of features that make it easy to integrate into existing test environments. It comes with an FMC (FPGA Mezzanine Card) connector, which allows for direct interfacing with compatible FPGA development boards. This ensures that users can quickly set up the board and begin testing with minimal configuration required.

At the heart of the AD9625-2.0EBZ is the AD9625 ADC, renowned for its exceptional dynamic performance, including a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). These characteristics are critical for high-speed data acquisition systems where precise signal representation is paramount.

The board also features a clock input for the ADC, which provides the necessary timing for accurate data conversion. Additionally, it includes various reference clock options that can be selected to best fit the specific requirements of the application at hand. The AD9625-2.0EBZ supports differential input signals, enhancing the quality of the captured data by reducing common-mode noise.

Analog Devices Inc. provides comprehensive support for the AD9625-2.0EBZ, including detailed documentation, reference designs, and software tools. These resources assist users in understanding and utilizing the full capabilities of the evaluation board, thereby accelerating the development cycle and reducing time-to-market for products incorporating the AD9625 ADC.

In summary, the AD9625-2.0EBZ evaluation board is an indispensable tool for any professional working with high-speed data conversion who requires a reliable and high-performance platform to evaluate the AD9625 ADC's features and capabilities.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,550.9907 $1,550.9907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess