Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 8kHz
Sensitivity -22dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 350μA
Port Location Top
Termination Surface Mount
Height (Max) 0.067" (1.70mm)
Shape Rectangular
Win Source Part Number 119292-SPM0103ND3-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0103ND3-2 CAD Model

Description

The Knowles SPM0103ND3-2 is a miniature silicon microphone designed for a wide range of audio applications. It is known for its small size, low power consumption, and high signal-to-noise ratio, making it suitable for integration into compact and battery-powered devices.

Applications:

  • Mobile Phones: Used for voice communication and recording.
  • Tablets: Integrated for video conferencing and audio recording.
  • Bluetooth Headsets: Enables clear voice transmission.
  • Wearable Devices: Ideal for smartwatches and fitness trackers requiring voice input.
  • Hearing Aids: Providing clear and amplified sound for users.
  • Voice Recorders: Used in digital voice recorders for capturing audio.
  • IoT Devices: Incorporated into smart home devices for voice control and interaction.

Features:

  • Small Form Factor: Miniature size allows for integration into compact devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture with minimal background noise.
  • Omnidirectional Polar Pattern: Captures sound from all directions equally.
  • Digital Output: Provides a digital signal that simplifies integration with digital processors.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Audio Clarity: High SNR provides clearer voice and audio recordings.
  • Extended Battery Life: Low power consumption is crucial for portable devices.
  • Design Flexibility: Small size allows for greater freedom in product design.
  • Improved Voice Recognition: Clear audio capture enhances the accuracy of voice recognition systems.
  • Reliable Performance: Knowles is a reputable manufacturer known for quality and reliability.
  • Simplified Integration: Digital output simplifies the connection to digital signal processors (DSPs) and microcontrollers.
  • Durable Construction: Resistant to environmental factors and mechanical stress.

The SPM0103ND3-2 typically operates within a voltage range of 1.6 to 3.6V and features a sensitivity of around -42 dBV/Pa. Its omnidirectional polar pattern ensures consistent audio capture regardless of the sound source's position. This microphone is designed for reflow solder assembly, making it suitable for high-volume manufacturing. The digital output eliminates the need for external amplifiers, further simplifying circuit design and reducing overall system cost. With its combination of small size, low power, and high performance, the Knowles SPM0103ND3-2 is a versatile microphone solution for a wide variety of audio applications.

You May Also Be Interested in

STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI
Lowest to $3.2749
ECAD model for MP34DT06JTR
Knowles
Need more? Email Us
ECAD model for SPUL409HFSH-PB-7
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $4.1304
ECAD model for ADMP405ACEZ-RL7
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP403ACE-HNZ
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $2.3093
ECAD model for SPM0410LR5H-QB
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.1122
ECAD model for SPU0410HR5H-PB-7
Knowles
Need more? Email Us
ECAD model for SPM0204LE5-QB-6
Analog Devices Inc.
Lowest to $2.5536
ECAD model for ADMP421ACE-HNZ
Knowles
Lowest to $18.6551
ECAD model for SPM0206HE3-SB-6

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention