EN
  • EN
  • DE

SPH1668LM4H-1

Part No SPH1668LM4H-1
Manufacturer Knowles
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Features 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads
Manufacturer Knowles
Series SiSonic™, Zero-Height Mic™, SPH
Package Reel - TR
Part Status Not For New Designs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number 423-1404-6, SPH1668LM4H-1-8, 423-1404-2, HAMPTON, 423-1404-1
Quantity per package 5900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897070-SPH1668LM4H-1
Ultra Librarian 3D Model Ultra Librarian SPH1668LM4H-1 CAD Model

Description

The Knowles SPH1668LM4H-1 is a SiSonic™, Zero-Height Mic™ that is suitable for various audio applications. It is a digital, PDM microphone that has a MEMS (Silicon) technology and comes in a reel - TR packaging.

  • Series: SiSonic™, Zero-Height Mic™
  • Type: Digital, PDM Microphone
  • Technology: MEMS (Silicon)
  • Packaging: Reel - TR
  • Sensitivity: -29dB ±1dB @ 94dB SPL (Omnidirectional)
  • Termination: Solder Pads
  • Voltage Range: 1.62 V ~ 3.6 V
  • Popularity: High
  • Recommendation: Not Recommended for New Designs
  • Units per Package: 5900 pcs
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Lowest to $3.2617
Knowles
Lowest to $0.9385
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4871 $51.1455
220+ $0.4557 $100.2540
345+ $0.4400 $151.8000
490+ $0.4086 $200.2140
640+ $0.3929 $251.4560
800+ $0.3772 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess