Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 12
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1.5V, 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 375mA, 1.1A
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTSSOP
Win Source Part Number 055492-TPS2343DDPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2343DDPR CAD Model

Description

The TPS2343DDPR is a state-of-the-art power management integrated circuit (IC) developed by the renowned electronics company, Texas Instruments. This component is specifically designed to deliver efficient, reliable power distribution and management solutions for a wide range of applications, including but not limited to, servers, telecommunications, and networking equipment.

Key Features

  • High Efficiency: The TPS2343DDPR is engineered to provide high-efficiency power conversion, which helps to minimize energy loss and heat generation, thereby enhancing the overall performance and longevity of the end application.
  • Advanced Power Management: It comes with sophisticated power management capabilities that allow for seamless distribution of power among multiple subsystems, ensuring stable operation even under varying load conditions.
  • Programmable Flexibility: Users can program the device to meet specific power requirements, making it a versatile solution for a multitude of power supply configurations.
  • Hot Swap Capability: This IC supports hot swapping, enabling the replacement or addition of system components without the need to power down the entire system, which is crucial for mission-critical environments where downtime is not an option.

Technical Specifications

The TPS2343DDPR operates over a wide input voltage range and is designed to handle high current levels, which is essential for powering complex electronic systems. Its compact form factor, encapsulated in a PowerPAD™ package, allows for efficient thermal management and space-saving on the PCB.

Applications

Due to its robust design and versatile nature, the TPS2343DDPR is ideally suited for enterprise-level systems that require reliable power management. It is commonly used in:

  • Server Power Supplies
  • Telecommunication Equipment
  • Networking Hardware
  • Data Storage Systems

Conclusion

With its combination of high efficiency, advanced features, and programmable flexibility, the TPS2343DDPR from Texas Instruments represents a premier solution for modern power management challenges. Its ability to support hot swapping and handle demanding power requirements makes it an indispensable component in the development of reliable, high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1015 $56.4060
10+ $11.5705 $115.7050
15+ $11.2090 $168.1350
21+ $10.8473 $227.7933
27+ $10.4858 $283.1166
36+ $9.4011 $338.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,948 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention