EN
  • EN
  • DE

CMC-5042PF-AC

Part No CMC-5042PF-AC
Manufacturer CUI Inc.
Catalog Microphones
Description MIC COND ANALOG OMNI -42DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 20kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 56dB
Impedance 2.2 kOhm
Voltage Rating 2V
Voltage Range 2 to 10V
Operating Supply Current 500μA
Port Location Top
Termination PC Pins
Height (Max) 0.205" (5.20mm)
Shape Circular
Win Source Part Number 1029587-CMC-5042PF-AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMC-5042PF-AC CAD Model

Description

The CMC-5042PF-AC is an electret condenser microphone manufactured by CUI Inc.

  • Voltage Rating: 2V
  • Impedance: 2.2 kOhm
  • Frequency Range: 100Hz to 20kHz
  • Output Type: Analog
  • Sensitivity: -42dB ±3dB @ 94dB SPL
  • S/N Ratio: 56dB
  • Voltage Range: 2 to 10V
  • Port Location: Top
  • Supply and Demand Status: Balanced
  • Operating Supply Current: 500μA

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Knowles
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess