Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 7 V to 15 V
Current - Output (Max) 3A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Feature Pins CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN
Win Source Part Number 004740-UCC39151PWPTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UCC39151PWPTR CAD Model

Description

Introducing the Texas Instruments UCC39151PWPTR Voltage Controller

The UCC39151PWPTR from Texas Instruments is a sophisticated voltage controller IC designed to provide precision voltage regulation and protection for a variety of applications. This advanced component is an ideal solution for systems requiring precise voltage control, such as power supplies, DC-DC converters, and battery management systems. Its compact PowerPad™ TSSOP package ensures a minimal footprint on the PCB while offering excellent thermal performance.

Key Features and Benefits

  • Programmable Output: The UCC39151PWPTR allows for adjustable output voltage, enabling it to be tailored to specific application requirements.
  • Voltage Margining: The device supports voltage margining, which is essential for testing and validating power supply performance in various conditions.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller remains off until the supply voltage reaches a safe operating level, protecting the system from low-voltage conditions.
  • Over-Voltage Protection (OVP): The IC includes an over-voltage protection circuit, which guards the system against voltage spikes and surges, enhancing the reliability and longevity of the application.
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by turning off the controller if the temperature exceeds a predefined threshold.
  • Low Quiescent Current: The UCC39151PWPTR is designed for energy-efficient operation with a low quiescent current, making it suitable for battery-powered devices.

Applications

The versatility of the UCC39151PWPTR makes it suitable for a wide range of applications, including:

  • Telecommunication equipment
  • Industrial power systems
  • Server and data center power supplies
  • Automotive electronics
  • Portable and battery-operated devices

With its combination of precision, flexibility, and protection features, the Texas Instruments UCC39151PWPTR voltage controller is a robust choice for engineers looking to enhance system stability and efficiency. Its advanced capabilities ensure that it can meet the stringent requirements of modern electronic systems, making it a valuable component in any power management design.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention