Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Microchip Technology
Win Source Part Number 319855-MIC2585-JYTS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2585-JYTS CAD Model

Description

The MIC2585-JYTS from Microchip Technology is a high-performance, single-channel power ORing controller designed to enhance system reliability through seamless power source transitions. This advanced component is engineered to meet the demands of mission-critical applications where uninterrupted power supply is a necessity.

This ORing controller operates with a wide input voltage range, making it suitable for various industrial, telecommunications, and server-based environments. Its primary function is to ensure that if one power source fails or fluctuates, another can take over without any interruption to the connected load. The MIC2585-JYTS achieves this through its precision control of external N-Channel MOSFETs, which serve as ideal diodes in power ORing applications.

The device boasts a range of features that ensure both safety and efficiency. It includes under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown, which safeguard against a variety of electrical anomalies. Additionally, the MIC2585-JYTS is equipped with a programmable turn-on delay, which helps manage inrush currents that can occur during system startup or power source switchover.

The robustness of the MIC2585-JYTS is further enhanced by its ability to operate over an industrial temperature range, ensuring reliable performance even in the most challenging conditions. Its small package footprint allows for a compact design, saving valuable board space in densely packed systems.

Microchip Technology's commitment to quality is evident in the MIC2585-JYTS, which is designed for long-term reliability. It is an ideal solution for system architects looking to increase power system redundancy and ensure continuous operation. With its advanced features and proven performance, the MIC2585-JYTS is a standout choice for any application requiring dependable power ORing functionality.

You May Also Be Interested in

Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention