Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.5mA
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Manufacturer Homepage www.linear.com
Win Source Part Number 746955-LTC1421IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1421
Introduction Date October 22, 1998
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1421IG#TRPBF CAD Model

Description

Product Overview: LTC1421IG#TRPBF

The LTC1421IG#TRPBF is a high-performance, hot swap controller integrated circuit (IC) from Linear Technology, designed to allow safe board insertion and removal from a live backplane. This IC is specifically engineered to control the power supply to electronic components on a circuit board, ensuring that the system remains stable and protected during hot swapping operations.

Key Features

  • Hot Swap Control: The LTC1421IG#TRPBF enables electronic circuit boards to be inserted into, or removed from, a powered backplane without causing any disruption to the running system or damage to the components.
  • Adjustable Current Limit: The device offers an adjustable overcurrent limit, which can be set by the user to match the requirements of the specific application, providing additional protection against excessive current draw.
  • High Voltage Operation: With an operating range of up to 12V, this hot swap controller can accommodate a variety of power supply voltages, making it versatile for different system designs.
  • Overcurrent and Overvoltage Protection: The LTC1421IG#TRPBF is equipped with robust protection features that guard against overcurrent and overvoltage conditions, ensuring the longevity and reliability of the system.
  • Power Good Output: A "power good" output signal is provided, which can be used to enable downstream converters, indicating that the hot swap process has been successfully completed and the board is safely powered.
  • Glitch Filter: The IC also includes a glitch filter to prevent false triggering of the overcurrent circuit during transient conditions.

Applications

The LTC1421IG#TRPBF hot swap controller is ideal for a range of applications, including:

  • Network servers and storage systems
  • Redundant power supply systems
  • Industrial computers and control systems
  • Telecommunications equipment

Quality and Reliability

Encased in a robust package, the LTC1421IG#TRPBF is designed to withstand harsh environments and is characterized for operation from -40°C to 85°C. Its high-quality construction ensures reliable performance in critical applications where uptime and system integrity are paramount.

Linear Technology's commitment to excellence is reflected in the LTC1421IG#TRPBF, making it a trusted choice for engineers and designers looking to implement hot swap capabilities with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention