EN
  • EN
  • DE

ICS-40180

Part No ICS-40180
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer TDK InvenSense
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 60Hz to 20kHz
Sensitivity -38dB ±1dB @ 94dB SPL
S/N Ratio 65dB
Impedance 350 Ohm
Voltage Range 1.5 to 3.63V
Operating Supply Current 260μA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 1044685-ICS-40180
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS-40180 CAD Model

Description

The TDK InvenSense MEMS (Silicon) microphone is a high-performance, omnidirectional microphone with a frequency range of 60Hz to 20kHz.

  • Frequency Range: 60Hz to 20kHz
  • Sensitivity: -38dB ±1dB @ 94dB SPL
  • Signal-to-Noise Ratio: 65dB
  • Operating Voltage Range: 1.5 to 3.63V
  • Operating Supply Current: 260μA
  • Packaging: Reel
  • Port Location: Bottom

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,179 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess