EN
  • EN
  • DE

ADMP404ACEZ-RL7

Part No ADMP404ACEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Analog Devices Inc.
Series ADMP404
Package Bulk
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 60 Hz ~ 20 kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 62dB
Impedance 200 Ohms
Voltage Range 1.5 V ~ 3.3 V
Current - Supply 250 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.035" (0.88mm)
Shape Rectangular
Standard Package 210 pcs
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 558357-ADMP404ACEZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADMP404ACEZ-RL7 CAD Model

Description

ADMP404ACEZ-RL7 Microphone by Analog Devices Inc.

The ADMP404ACEZ-RL7 is a high-performance, low power, omnidirectional MEMS microphone from the renowned manufacturer Analog Devices Inc. This innovative audio sensor is designed to capture sound with a high degree of clarity and precision, making it an excellent choice for a wide range of applications from consumer electronics to industrial audio systems.

With its compact package size, the ADMP404ACEZ-RL7 offers a seamless integration into portable devices such as smartphones, tablets, and laptops, as well as in stationary applications like smart home devices, security systems, and digital assistants. The small footprint allows for flexible design options, enabling product designers to incorporate high-quality audio recording capabilities without compromising on space.

At the heart of the ADMP404ACEZ-RL7 is a sensitive and reliable MEMS (Micro-Electro-Mechanical Systems) microphone element that provides an excellent signal-to-noise ratio (SNR). This ensures that the captured audio is clear and free from unwanted background noise, which is essential for applications requiring voice recognition and high-fidelity sound recording.

The device operates within a frequency range of 100 Hz to 15 kHz, which covers the majority of the audible spectrum, making it adept at picking up a wide array of sounds from the human voice to musical instruments. Additionally, the microphone's omnidirectional pickup pattern means that it can capture sound equally well from all directions, providing consistent audio input no matter the orientation of the source.

Energy efficiency is another key feature of the ADMP404ACEZ-RL7. The low current consumption makes it an ideal choice for battery-powered devices, where preserving power is crucial. This, combined with its high performance, ensures that the microphone does not compromise audio quality for power savings.

Overall, the ADMP404ACEZ-RL7 from Analog Devices Inc. represents a blend of advanced audio technology, compact design, and energy efficiency, making it an outstanding choice for designers and engineers looking to enhance the audio capabilities of their next-generation electronic products.

You May Also Be Interested in

Knowles
MIC BOOM ANALOG NC
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6486 $58.2692
54+ $2.1732 $117.3528
83+ $2.1053 $174.7399
114+ $2.0374 $232.2636
147+ $1.9695 $289.5165
197+ $1.7658 $347.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess