EN
  • EN
  • DE

INMP441ACEZ-R7

Part No INMP441ACEZ-R7
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS DIGITAL OMNI -26DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer TDK InvenSense
Packaging Reel - TR
Status Not For New Designs
Type MEMS (Silicon)
Output Type Digital, I2S
Direction Omnidirectional
Frequency Range 60Hz to 15kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Range 1.62 to 3.63V
Operating Supply Current 1.6mA
Port Location Bottom
Termination Surface Mount
Height (Max) 0.041" (1.05mm)
Shape Rectangular
Win Source Part Number 1045602-INMP441ACEZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INMP441ACEZ-R7 CAD Model

Description

The TDK InvenSense INMP441ACEZ-R7 is a digital, I2S output type MEMS (Silicon) microphone that is designed for use in audio products.

  • Direction: omnidirectional
  • Sensitivity: -26dB ±3dB @ 94dB SPL
  • Voltage Range: 1.62 to 3.63V
  • Operating Supply Current: 1.6mA
  • Frequency Range: 60Hz to 15kHz
  • Height (Max): 0.041" (1.05mm)
  • Termination: surface mount technology
  • Port Location: bottom
  • Shape: rectangular
  • Status: not for new designs
  • Supply and Demand: balanced

You May Also Be Interested in

Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,867 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess