EN
  • EN
  • DE

TN80C31BH1

Part No TN80C31BH1
Manufacturer Intel
Catalog Specialized ICs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 052316-TN80C31BH1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN80C31BH1 CAD Model

Description

The TN80C31BH1 is a microcontroller manufactured by Intel. It belongs to the MCS-51 family of microcontrollers, known for their robust architecture and wide range of applications. This specific variant, the TN80C31BH1, offers a reliable solution for embedded control systems.

Applications

  • Industrial control systems
  • Robotics
  • Automotive electronics
  • Consumer electronics
  • Instrumentation

Features

  • 80C51 Central Processing Unit (CPU)
  • On-chip ROM (Read-Only Memory): Provides storage for program instructions.
  • On-chip RAM (Random Access Memory): Provides temporary storage for data during program execution.
  • Multiple I/O Ports: Allow the microcontroller to interface with external devices.
  • Timers/Counters: Provide timing and counting capabilities for various applications.
  • Serial Communication Interface: Enables communication with other devices using serial protocols.
  • Interrupt System: Allows the microcontroller to respond to external events in a timely manner.

Benefits

  • High performance: Delivers efficient processing capabilities for demanding applications.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Versatile I/O options: Provides flexibility in interfacing with various external devices.
  • Robust architecture: Ensures reliable operation in harsh environments.
  • Easy to program: Uses the widely supported MCS-51 instruction set.

The TN80C31BH1 is a microcontroller that features a core based on the industry-standard 80C51 architecture. Its internal RAM provides storage for data manipulation, while its I/O ports enable connection to various sensors, actuators, and other peripherals. The on-chip timers facilitate precise control and timing operations, critical for applications such as motor control and data acquisition. The integrated serial communication interface allows for seamless data exchange with other devices using protocols like UART or SPI. The interrupt system enhances responsiveness to external events, making it suitable for real-time control applications.

This microcontroller is often employed in embedded systems where reliable and efficient control is paramount. Its robust design and mature instruction set make it a preferred choice for applications requiring long-term availability and stability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess