EN
  • EN
  • DE

DLPA3000CPFDR

Part No DLPA3000CPFDR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description PMIC and High-Current LED Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel - TR
Part Status Obsolete(EOL)
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1167760-DLPA3000CPFDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DLPA3000
Introduction Date October 29, 2014
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DLPA3000CPFDR CAD Model

Description

Introducing the DLPA3000CPFDR Power Management IC from Texas Instruments

The DLPA3000CPFDR is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments to complement DLP® technology in projection and display applications. This advanced PMIC is a critical component for ensuring stable and efficient operation of DLP systems, which are used in a variety of products ranging from portable projectors to digital cinema.

Key Features

  • Integrated System Power Management: The DLPA3000CPFDR offers a comprehensive power management solution, integrating multiple power domains required for DLP systems. This integration helps reduce the overall system complexity and the number of external components needed, leading to a more compact and cost-effective design.
  • High Efficiency: Designed with efficiency in mind, this PMIC minimizes power loss and heat generation, which is crucial for maintaining the performance and longevity of electronic systems, especially those that are battery-operated or have thermal constraints.
  • Advanced Sequencing: The device features programmable power-up and power-down sequencing, which is essential for the proper operation of DLP systems. This ensures that each subsystem is activated and deactivated in the correct order, preventing damage and ensuring reliable performance.
  • Versatility: The DLPA3000CPFDR is designed to support a wide range of DLP chipsets, making it a versatile choice for manufacturers looking to create various DLP-based products without the need for multiple different power solutions.

Applications

The DLPA3000CPFDR is ideal for a variety of applications that utilize DLP technology, including:

  • Portable and pico projectors
  • Mobile smart TVs
  • Digital signage
  • 3D scanning
  • Interactive displays

With its robust feature set and Texas Instruments' reputation for quality, the DLPA3000CPFDR is an excellent choice for developers and manufacturers seeking a reliable power management solution for their DLP-based products. Its ability to streamline design processes and enhance system reliability makes it a standout component in the field of digital projection and display technologies.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1302 $51.3906
8+ $14.0555 $112.4440
12+ $13.6163 $163.3956
16+ $13.1770 $210.8320
20+ $12.7378 $254.7560
27+ $11.4201 $308.3427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,874 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess