EN
  • EN
  • DE

MAX9504BEUT

Part No MAX9504BEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707403-MAX9504BEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9504BEUT CAD Model

Description

Maxim Integrated MAX9504BEUT Product Overview

The MAX9504BEUT is a high-performance, low-power, direct-drive video filter/amplifier from Maxim Integrated, designed to cater to the demanding requirements of portable multimedia devices. This compact, efficient component is a key solution for enhancing video signal quality in applications such as mobile phones, portable media players, and other handheld devices that require video interfacing.

Key Features

  • High-Quality Video Amplification: The MAX9504BEUT provides a fixed gain of 6dB, ensuring that video signals are amplified with clarity and precision, delivering a crisp and vivid display output.
  • Low-Power Consumption: With power efficiency in mind, this device operates with a low quiescent current, making it ideal for battery-powered applications where energy conservation is crucial.
  • Direct Drive Capability: This video filter/amplifier can directly drive the video input of a display, reducing the need for additional components and simplifying the design process.
  • Integrated Filters: The device comes with integrated low-pass filters that help to eliminate high-frequency noise, ensuring a cleaner and more stable video signal.
  • Compact Form Factor: Housed in a tiny 6-pin SOT23 package, the MAX9504BEUT saves valuable board space, which is a significant advantage for space-constrained portable devices.

Performance Specifications

The MAX9504BEUT operates over a wide supply voltage range from 2.7V to 3.6V, accommodating various power supply scenarios. Its robust design also allows it to handle continuous output short-circuit conditions, which adds to its reliability and durability in real-world applications.

Applications

With its versatile features, the MAX9504BEUT is well-suited for a variety of video applications, including:

  • Portable Video Players
  • Mobile Phones with Video Output
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Portable Devices Requiring Video Amplification

Overall, the Maxim Integrated MAX9504BEUT stands out as a go-to component for designers seeking to enhance video performance while maintaining compactness and power efficiency in their portable device designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3631 $58.9048
20+ $6.0418 $120.8360
30+ $5.8524 $175.5720
41+ $5.6641 $232.2281
53+ $5.4747 $290.1591
71+ $4.9088 $348.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess