Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Pulse Electronics Network
Package Tape & Reel
Frequency Range 250kHz ~ 500MHz
Insertion Loss (Max) 1.2dB
Package / Case 5-SMD Module
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 553-2287-6,553-2287-1,553-2287-2
Standard Package 2,000
Win Source Part Number 1210109-CX2049LNLT
Ultra Librarian 3D Model Ultra Librarian CX2049LNLT CAD Model

Description

The Pulse 1210109-CX2049LNLT is a balun in the RF/IF and RFID category.

  • Frequency Range: 250kHz to 500MHz
  • Insertion Loss (Max): 1.2dB
  • Package/Case: 5-SMD module
  • Standard Package: 2,000
  • Mounting Type: SMD (SMT)
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1007
ECAD model for HHM1907B1
Anaren
BALUN 2.3GHZ-2.7GHZ 50/100 0404
Lowest to $0.4496
ECAD model for BD2327N50100AHF
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 5UFBGA
Lowest to $0.0888
ECAD model for BALF-CC26-05D3
Anaren
BALUN 1.7GHZ-2.2GHZ 50/50 0404 / RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
Lowest to $0.3661
ECAD model for BD1722N5050AHF
TDK Corporation
BALUN 880MHZ-960MHZ 50/50 0603
Need more? Email Us
ECAD model for HHM1776B3
Mini-Circuits
1:3 CORE & WIRE TRANSFORMER, 2 -
Lowest to $7.6535
ECAD model for TCM3-1TX+
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 5 -
Lowest to $8.7970
ECAD model for TC1-1T-152X+
Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
M/A-Com Technology Solutions
E-Series RF 1:4 Flux Coupled Step-up Transformer 1 - 350 MHz
Lowest to $0.9411
ECAD model for MABA-007237-ETC410

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention