EN
  • EN
  • DE

MAX1749EUK

Part No MAX1749EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702134-MAX1749EUK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1749EUK CAD Model

Description

Maxim Integrated MAX1749EUK Product Overview

The MAX1749EUK from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the power management needs of portable devices. This compact and versatile component is housed in a space-saving SOT23-5 package, making it an ideal solution for space-constrained applications such as PDAs, smartphones, and other handheld devices.

Key Features

  • High Efficiency: The MAX1749EUK achieves up to 96% efficiency, which helps to extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 5.5V, allowing for a wide range of power supply configurations.
  • Low Dropout Operation: Its low dropout voltage enables the converter to continue operating even when the input voltage is very close to the output voltage, ensuring consistent performance.
  • Internal Synchronous Rectifier: The built-in synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and saving board space.
  • High-Frequency Operation: With a switching frequency of up to 500kHz, the MAX1749EUK allows for the use of small, low-cost inductors and capacitors.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the device to prevent damage from overheating.
  • Current-Mode Control: This feature provides fast transient response and excellent loop stability.

Applications

The MAX1749EUK's versatility and high-efficiency performance make it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and Bluetooth-enabled gadgets
  • GPS receivers
  • Handheld medical equipment
  • Portable media players

Conclusion

Maxim Integrated's MAX1749EUK is a powerful, efficient, and versatile DC-DC converter that offers designers the flexibility and reliability required for the demanding power needs of modern portable electronics. Its high efficiency, adjustable output, and compact form factor make it an excellent choice for any application where space and power efficiency are critical.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2367 $51.4441
55+ $1.8353 $100.9415
85+ $1.7779 $151.1215
117+ $1.7206 $201.3102
151+ $1.6632 $251.1432
202+ $1.4912 $301.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess