EN
  • EN
  • DE

EN5330DC

Part No EN5330DC
Manufacturer Intel
Catalog HOT - SALES and EOL Components
Description 3A Voltage Mode Synchronous Buck PWM DC-DC Converter | DC DC CONVERTER 0.8-3.3V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Intel
Packaging Tape and Reel
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.375V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 0.8 ~ 3.3V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating 0°C ~ 70°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package 36-PowerDFN Module
Parts Dimension 0.49" L x 0.32" W x 0.08" H (12.5mm x 8.1mm x 2.1mm)
Supplier Device Package 36-DFN (12.5x8.1)
Control Features Enable, Active High
Family Part Number EN5330
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 087202-EN5330DC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN5330DC CAD Model

Description

Product Overview

The EN5330DC provides a comprehensive power management solution, combining high efficiency and reduced footprint to cater to sophisticated electronic systems. This compact integrated circuit is designed to support dynamic power needs, whether for consumer electronics or industrial applications.

Key Features and Benefits

  • Multi-functionality: Integrates several power management features into one chip, decreasing the need for external components.
  • High Efficiency Rates: Ensures significant energy savings and heat reduction, essential for mobile and portable devices.
  • Compact and Durable: Engineered to withstand challenging environments while maintaining a small size for space control.

Applications

  • Embedded Systems
  • Power Supplies
  • Medical Equipment

The EN5330DC is the ideal solution for efficient and space-conscious power management in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to €2.6140
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to €1.8813
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to €1.1358
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to €84.0636
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to €0.8854
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to €0.7692
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €12.3009 €61.5043
11+ €10.0936 €111.0299
17+ €9.7777 €166.2217
23+ €9.4629 €217.6461
29+ €9.1469 €265.2602
39+ €8.2013 €319.8497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess