EN
  • EN
  • DE

DT28F160S5-100

Part No DT28F160S5-100
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026208-DT28F160S5-100
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DT28F160S5-100 CAD Model

Description

The DT28F160S5-100 is a 16-Mbit (2M x 8 or 1M x 16) Smart5 Flash memory device manufactured by Intel. It is a non-volatile memory solution that offers high performance and reliability, suitable for a wide range of embedded applications. The '100' likely indicates a speed grade of 100ns access time.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and data in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for program storage and data logging.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing firmware and configuration data.
  • Automotive Electronics: Found in automotive control units (ECUs) for storing software and calibration data.
  • Consumer Electronics: Used in consumer electronic devices such as set-top boxes and gaming consoles for storing firmware.

Features:

  • 16-Mbit Density: Provides 16 Mbits of non-volatile storage.
  • 5V Power Supply: Operates on a 5V power supply.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Write: Enables page write operations for fast programming.
  • Low Power Consumption: Features low power consumption for energy-efficient operation.
  • Extended Temperature Range: Operates over an extended temperature range for use in harsh environments.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile data storage for critical applications.
  • Fast Access Times: Offers fast access times for quick program execution and data retrieval.
  • Efficient Memory Management: Sector erase and page write capabilities enable efficient memory management.
  • Low Power Consumption: Low power consumption extends battery life in portable applications.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating environments.

Additional Details:

The DT28F160S5-100 utilizes advanced flash memory technology to provide high performance and endurance. It supports various programming and erase algorithms for flexible memory management. The device is available in different package options to meet the requirements of various applications. The Smart5 technology provides features such as automated write and erase capabilities.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess