EN
  • EN
  • DE

C1608COG1H121JT000N

Part No C1608COG1H121JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964457-C1608COG1H121JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608COG1H121JT000N CAD Model

Description

The TDK Corporation C1608COG1H121JT000N is a multilayer ceramic capacitor (MLCC) designed for applications requiring high stability and precision. Part of the C1608 series, this capacitor features a compact 0603 package size and utilizes a COG (NP0) dielectric material, ensuring minimal capacitance variation over a wide temperature range and voltage conditions.

Applications

  • High-frequency circuits: Used in RF amplifiers, filters, and oscillators.
  • Timing circuits: Providing stable timing in precision clocks and timers.
  • Analog circuits: Suitable for sample-and-hold circuits and precision voltage references.
  • Medical devices: Ensuring reliable performance in sensitive medical equipment.
  • Automotive electronics: Used in engine control units (ECUs) and sensor interfaces.

Features

  • COG (NP0) dielectric: Provides exceptional capacitance stability over temperature and voltage.
  • Low dissipation factor: Minimizes signal loss and improves circuit efficiency.
  • High Q factor: Enhances performance in resonant circuits.
  • Compact 0603 size: Saves valuable board space.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Precise and stable performance: Ensures accurate and reliable operation in critical applications.
  • Minimal temperature drift: Maintains consistent performance across a wide temperature range.
  • Reduced signal distortion: Minimizes signal loss and improves signal integrity.
  • Space-saving design: Allows for miniaturization of electronic devices.
  • Environmentally friendly: Complies with RoHS environmental standards.

Additional Details

The C1608COG1H121JT000N capacitor offers a capacitance value of 120 pF. The COG (NP0) dielectric ensures that the capacitance remains virtually constant with changes in temperature, voltage, and frequency. This capacitor is ideal for applications where stability and precision are paramount. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. For detailed electrical characteristics, including voltage rating, tolerance, and operating temperature range, refer to the official TDK Corporation datasheet. The combination of its small size, high stability, and excellent electrical properties makes the C1608COG1H121JT000N an excellent choice for demanding electronic circuits.

You May Also Be Interested in

Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess