The C2012JH1H105ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is characterized by its high capacitance value in a small form factor, making it suitable for various electronic applications, particularly in decoupling and filtering circuits.
Applications
- Decoupling in digital circuits
- Smoothing power supply lines
- Filtering in signal processing circuits
- Noise suppression in electronic devices
- General-purpose applications in electronic circuits
Features
- High capacitance value in a compact 0805 package size (2.0mm x 1.25mm).
- X8R dielectric material offers good temperature stability.
- Surface Mount Device (SMD) for automated assembly.
- Excellent aging characteristics ensure long-term reliability.
- RoHS compliant, meeting environmental standards.
Benefits
- Effective decoupling reduces noise and stabilizes voltage levels in digital circuits.
- Efficient filtering smooths power supply lines, improving overall system performance.
- Small size allows for high-density board designs.
- Long-term reliability reduces maintenance and replacement costs.
- Easy integration into automated manufacturing processes.
Specifications
The C2012JH1H105ZT000N has a capacitance of 1.0 µF with a capacitance tolerance of +/- 20%. Its voltage rating is 50V. The operating temperature range is -55°C to +150°C. The X8R dielectric provides a capacitance change within +/- 15% over the operating temperature range. It is designed for reflow soldering and suitable for high-temperature applications.