The C1206Y106Z010T is a ceramic capacitor manufactured by Holystone. It's a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. The 1206 package size makes it a bit larger than the 0805, allowing for higher capacitance and voltage ratings.
Applications
- Bypass capacitors in power supplies
- Decoupling capacitors for integrated circuits
- Filtering in signal lines
- Timing circuits
- General-purpose applications in electronic circuits
Features
- Capacitance: 10µF (10 x 10^-6 Farads)
- Voltage Rating: 10V
- Tolerance: ±20%
- Dielectric Material: Y5V
- Package Size: 1206 (3.2mm x 1.6mm)
- Surface Mount Device (SMD)
Benefits
- High capacitance in a relatively small package allows for efficient use of board space.
- Suitable for automated assembly due to its SMD design.
- Provides decoupling and bypassing functions in electronic circuits.
Additional Details
The C1206Y106Z010T utilizes a Y5V dielectric material. Y5V capacitors are known for having a high capacitance value for their size but have a significant capacitance variation over temperature. The operating temperature range for Y5V dielectric is typically -30°C to +85°C, and the capacitance can vary by as much as +22%/-82% over that temperature range. The larger 1206 package allows for higher voltage rating. The component is commonly used in bypassing and decoupling applications in various electronic devices. The tolerance of ±20% is acceptable for less critical applications. The capacitor's SMD design is perfect for high-volume automated PCB assembly.