The C1608X5R1A475KTJ00E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications, particularly where stable capacitance and miniaturization are important.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering
- General-purpose circuit applications
- Mobile devices
- Consumer electronics
Features
- Small 0603 case size (1.6mm x 0.8mm)
- X5R dielectric
- Surface mount technology (SMT)
- RoHS compliant
- Lead-free
Benefits
- Miniaturization of electronic circuits.
- Stable capacitance over temperature variations.
- Easy and reliable assembly using SMT.
- Environmentally friendly due to RoHS and lead-free construction.
- Cost-effective for various applications.
Additional Details
The C1608X5R1A475KTJ00E capacitor utilizes the X5R dielectric, providing a balance of capacitance stability and size. The 0603 package is widely used in compact electronic devices. This capacitor effectively filters noise and stabilizes voltage levels, making it suitable for various decoupling and bypass applications.
Specific parameters of the C1608X5R1A475KTJ00E capacitor include:
- Capacitance Value: 4.7 uF (4.7 microfarads)
- Voltage Rating: 10V DC
- Tolerance: 10%
- Operating Temperature: -55°C to +85°C