EN
  • EN
  • DE

MAX9686CSA+T

Part No MAX9686CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707475-MAX9686CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9686CSA+T CAD Model

Description

The MAX9686CSA+T is a high-performance, low-voltage, quad, SPST, CMOS analog switch from Maxim Integrated, designed to operate from a single +1.8V to +5.5V supply. This versatile component is a reliable solution for a wide range of applications, including signal routing, data acquisition systems, and communications equipment.

Key Features

  • Low Voltage Operation: The device is capable of functioning within a supply voltage range of +1.8V to +5.5V, making it suitable for battery-operated and portable devices.
  • Quad SPST Configuration: The MAX9686CSA+T features four single-pole, single-throw (SPST) switches, providing flexibility in routing audio, video, or other analog signals.
  • Low On-Resistance: With low on-resistance (RON) characteristics, this analog switch ensures minimal signal attenuation and distortion, preserving signal integrity.
  • High Off-Isolation: The device offers excellent off-isolation, reducing the possibility of crosstalk between channels when switches are in the off state.
  • Fast Switching Times: The MAX9686CSA+T provides quick turn-on and turn-off times, making it ideal for applications that require rapid signal switching.
  • ESD Protection: The switches are designed with built-in electrostatic discharge (ESD) protection, enhancing the durability and longevity of the component.

Applications

The versatility of the MAX9686CSA+T makes it an excellent choice for various applications, including:

  • Audio and Video Signal Routing
  • Sample-and-Hold Circuits
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments

Package and Availability

The MAX9686CSA+T comes in a compact SOIC-8 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The "+T" suffix indicates that this product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. Maxim Integrated's commitment to quality and reliability ensures that the MAX9686CSA+T is a dependable choice for designers and engineers seeking a high-performance analog switch solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess